H07D324VB
H07D324VB
Active
Description:  ESD PROTECTION DIODE
Manufacturer:  HY Electronic
Datasheet:   H07D324VB Datasheet
History Price: $0.128
In Stock: 39100
H07D324VB vs H07D318VBL
Series
HxxxD3xVxB
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
18V (Max)
Voltage - Breakdown (Min)
26.7V
20V
Voltage - Clamping (Max) @ Ipp
52V
53V
Current - Peak Pulse (10/1000µs)
7A
7A
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
Telecom
Ethernet, USB
Capacitance @ Frequency
50pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-