H07C3224VB
H07C3224VB
Active
Description:  ESD PROTECTION DIODE
Manufacturer:  HY Electronic
Datasheet:   H07C3224VB Datasheet
History Price: $0.266
In Stock: 26900
H07C3224VB vs H07D53V3U
Series
HxxC32xVxB
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
24V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
26.7V
5V
Voltage - Clamping (Max) @ Ipp
52V
14V
Current - Peak Pulse (10/1000µs)
7A
7A
Power - Peak Pulse
350W
100W
Power Line Protection
No
No
Applications
Telecom
CAN, Telecom
Capacitance @ Frequency
50pF @ 1MHz
105pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
SC-79, SOD-523
Mounting Type
SOT-23
SOD-523
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-