Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
2
1
Voltage - Reverse Standoff (Typ)
24V (Max)
18V (Max)
Voltage - Breakdown (Min)
26.7V
20V
Voltage - Clamping (Max) @ Ipp
52V
53V
Current - Peak Pulse (10/1000µs)
7A
7A
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
Telecom
Ethernet, USB
Capacitance @ Frequency
50pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
SC-76, SOD-323
Mounting Type
SOT-23
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-