FX0416/S
FX0416/S
Active
Description:  FUSE HLDR PNL MNT FOR 6.3X25MM
Manufacturer:  Bulgin
Datasheet:   FX0416/S Datasheet
History Price: $11.59
In Stock: 45100
FX0416/S vs FX0331
Part No
Manufacturer
Series
PC2
PC1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Panel Mount
Chassis Mount
Fuse Size
0.25" Dia x 1" L (6.35mm x 25.4mm)
0.25" Dia x 1" L (6.35mm x 25.4mm)
For Use With/Related Products
16 A
13 A
Fuse Type
8AG, 1/4" x 1" (SFE-14)
8AG, 1/4" x 1" (SFE-14)
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Holder
Orientation
1
1
Termination Style
250V
250V
Contact Material
Horizontal and Vertical
Horizontal and Vertical
Contact Finish
Solder Lug
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Brass
Brass
Number of Circuits
Silver
Tin