Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0385
FX0385
Active
Fuseholders
Description:
FUSE HOLDER CART 50V 10A IN LINE
Manufacturer:
Bulgin
Datasheet:
FX0385 Datasheet
History Price: $12.41
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FX0385 vs FX0326
Part No
FX0385
FX0326
Category
Fuseholders
Fuseholders
Manufacturer
Bulgin
Bulgin
Series
PC1, IP66
Touchproof? PC2
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Chassis Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
10:00:00
13 A
Fuse Type
5mm x 20mm
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Block
Orientation
1
1
Termination Style
50V
250V
Contact Material
-
-
Contact Finish
Wire Leads
Solder Lug
Current Rating (Amps)
Brass
Brass
Number of Circuits
Nickel
Tin