Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0380/BK
FX0380/BK
Active
Fuseholders
Description:
FUSE HLDR INLINE
Manufacturer:
Bulgin
Datasheet:
FX0380/BK Datasheet
History Price: $6.91
In Stock: 8500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FX0380/BK vs FX0321
Part No
FX0380/BK
FX0321
Category
Fuseholders
Fuseholders
Manufacturer
Bulgin
Bulgin
Series
PC1, IP66
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
10:00:00
6.3 A
Fuse Type
5mm x 20mm
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Block
Orientation
1
1
Termination Style
50V
250V
Contact Material
-
Horizontal
Contact Finish
Wire Leads
PC Pin
Current Rating (Amps)
Brass
Phosphorus Bronze
Number of Circuits
Nickel
Tin