Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0331
FX0331
Active
Fuseholders
Description:
FUSE HLDR BASE MNT FOR 6.3X25MM
Manufacturer:
Bulgin
Datasheet:
FX0331 Datasheet
History Price: $5.71
In Stock: 23100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FX0331 vs FX0458/2
Part No
FX0331
FX0458/2
Category
Fuseholders
Fuseholders
Manufacturer
Bulgin
Bulgin
Series
PC1
Touchproof? PC2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Panel Mount
Fuse Size
0.25" Dia x 1" L (6.35mm x 25.4mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
13 A
16 A
Fuse Type
8AG, 1/4" x 1" (SFE-14)
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Holder
Orientation
1
1
Termination Style
250V
250V
Contact Material
Horizontal and Vertical
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Solder Lug
Current Rating (Amps)
Brass
Brass
Number of Circuits
Tin
Silver