Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0326
FX0326
Active
Fuseholders
Description:
FUSE BLOCK CART 250V 13A CHASSIS
Manufacturer:
Bulgin
Datasheet:
FX0326 Datasheet
History Price: $3.12469
In Stock: 10900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FX0326 vs FX0321
Part No
FX0326
FX0321
Category
Fuseholders
Fuseholders
Manufacturer
Bulgin
Bulgin
Series
Touchproof? PC2
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
13 A
6.3 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
1
1
Termination Style
250V
250V
Contact Material
-
Horizontal
Contact Finish
Solder Lug
PC Pin
Current Rating (Amps)
Brass
Phosphorus Bronze
Number of Circuits
Tin
Tin