Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
2.6 A
1.1 A
Current - Trip (It)
5:00:00
2.2 A
Current - Max
100 A
100 A
Time to Trip
2.5 s
200 ms
Resistance - Initial (Ri) (Min)
15 mOhms
50 mOhms
Resistance - Post Trip (R1) (Max)
47 mOhms
200 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric), Concave
0805 (2012 Metric), Concave
Size / Dimension
0.179" L x 0.128" W (4.55mm x 3.24mm)
0.085" L x 0.053" W (2.15mm x 1.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.047" (1.20mm)
0.071" (1.80mm)