Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
1.6 A
1:00:00
Current - Trip (It)
3.2 A
1.8 A
Current - Max
100 A
100 A
Resistance - Initial (Ri) (Min)
30 mOhms
55 mOhms
Resistance - Post Trip (R1) (Max)
100 mOhms
210 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric), Concave
1206 (3216 Metric), Concave
Size / Dimension
0.179" L x 0.128" W (4.55mm x 3.24mm)
0.128" L x 0.065" W (3.25mm x 1.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.047" (1.20mm)
0.039" (1.00mm)