FSMD150-24R
FSMD150-24R
Active
Description:  RESETTABLE FUSE - SMD, 1812 SIZE
Manufacturer:  Fuzetec Technology
Datasheet:   FSMD150-24R Datasheet
History Price: $0.25
In Stock: 310
FSMD150-24R vs FSMD110-16-1206R
Series
FSMD1812
FSMD1206
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
24V
16V
Current - Hold (Ih) (Max)
1.5 A
1.1 A
Current - Trip (It)
3:00:00
2.2 A
Current - Max
100 A
100 A
Time to Trip
1.5 s
300 ms
Resistance - Initial (Ri) (Min)
40 mOhms
40 mOhms
Resistance - Post Trip (R1) (Max)
120 mOhms
180 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric), Concave
1206 (3216 Metric), Concave
Size / Dimension
0.179" L x 0.128" W (4.55mm x 3.24mm)
0.128" L x 0.065" W (3.25mm x 1.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.061" (1.55mm)
0.055" (1.40mm)
Lead Spacing
-
-
Grade
-
-