FSMD100-2920-R
FSMD100-2920-R
Active
Description:  RESETTABLE FUSE - SMD, 2920 SIZE
Manufacturer:  Fuzetec Technology
History Price: $0.24
In Stock: 7300
FSMD100-2920-R vs FSMD110-16-1206R
Series
FSMD2920
FSMD1206
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
33V
16V
Current - Hold (Ih) (Max)
1.1 A
1.1 A
Current - Trip (It)
2.2 A
2.2 A
Current - Max
100 A
100 A
Time to Trip
500 ms
300 ms
Resistance - Initial (Ri) (Min)
90 mOhms
40 mOhms
Resistance - Post Trip (R1) (Max)
410 mOhms
180 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2920 (7351 Metric), Concave
1206 (3216 Metric), Concave
Size / Dimension
0.290" L x 0.202" W (7.36mm x 5.12mm)
0.128" L x 0.065" W (3.25mm x 1.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
0.055" (1.40mm)
Lead Spacing
-
-
Grade
-
-