Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
200 mA
1.5 A
Current - Trip (It)
500 mA
3:00:00
Current - Max
100 A
100 A
Resistance - Initial (Ri) (Min)
400 mOhms
50 mOhms
Resistance - Post Trip (R1) (Max)
3.5 Ohms
230 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric), Concave
2920 (7351 Metric), Concave
Size / Dimension
0.085" L x 0.053" W (2.15mm x 1.35mm)
0.290" L x 0.202" W (7.36mm x 5.12mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
0.035" (0.90mm)