Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
120 mA
2.6 A
Current - Trip (It)
390 mA
5:00:00
Current - Max
100 A
100 A
Time to Trip
200 ms
2.5 s
Resistance - Initial (Ri) (Min)
1.4 Ohms
15 mOhms
Resistance - Post Trip (R1) (Max)
6.5 Ohms
47 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.128" L x 0.065" W (3.25mm x 1.65mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.033" (0.85mm)
0.047" (1.20mm)