FSMD010-1206-R
FSMD010-1206-R
Active
Description:  RESETTABLE FUSE - SMD, 1206 SIZE
Manufacturer:  Fuzetec Technology
History Price: $0.26
In Stock: 39560
FSMD010-1206-R vs FSMD150-24R
Series
FSMD1206
FSMD1812
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
60V
24V
Current - Hold (Ih) (Max)
100 mA
1.5 A
Current - Trip (It)
250 mA
3:00:00
Current - Max
100 A
100 A
Time to Trip
1 s
1.5 s
Resistance - Initial (Ri) (Min)
1.6 Ohms
40 mOhms
Resistance - Post Trip (R1) (Max)
15 Ohms
120 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.128" L x 0.065" W (3.25mm x 1.65mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.033" (0.85mm)
0.061" (1.55mm)
Lead Spacing
-
-
Grade
-
-