FSMD005-1206-R
FSMD005-1206-R
Active
Description:  RESETTABLE FUSE - SMD, 1206 SIZE
Manufacturer:  Fuzetec Technology
History Price: $0.18
In Stock: 19130
FSMD005-1206-R vs FSMD125-16R
Series
FSMD1206
FSMD1812
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
60V
16V
Current - Hold (Ih) (Max)
50 mA
1.25 A
Current - Trip (It)
150 mA
2.5 A
Current - Max
100 A
100 A
Time to Trip
1.5 s
400 ms
Resistance - Initial (Ri) (Min)
-
50 mOhms
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
140 mOhms
Operating Temperature
-
-40℃ ~ 85℃
Ratings
Surface Mount
-
Mounting Type
1206 (3216 Metric), Concave
Surface Mount
Package / Case
0.128" L x 0.065" W (3.25mm x 1.65mm)
1812 (4532 Metric), Concave
Size / Dimension
-
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
0.033" (0.85mm)
-
Thickness (Max)
-
0.039" (1.00mm)
Lead Spacing
3.6 Ohms
-
Grade
50 Ohms
-