Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
50 mA
1.1 A
Current - Trip (It)
150 mA
2.2 A
Current - Max
100 A
100 A
Time to Trip
1.5 s
500 ms
Resistance - Initial (Ri) (Min)
-
90 mOhms
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
410 mOhms
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
1206 (3216 Metric), Concave
Surface Mount
Package / Case
0.128" L x 0.065" W (3.25mm x 1.65mm)
2920 (7351 Metric), Concave
Size / Dimension
-
0.290" L x 0.202" W (7.36mm x 5.12mm)
Height - Seated (Max)
0.033" (0.85mm)
-
Thickness (Max)
-
0.039" (1.00mm)