FRU600-30F
FRU600-30F
Active
Description:  RESETTABLE FUSE - PPTC RADIAL LE
Manufacturer:  Fuzetec Technology
Datasheet:   FRU600-30F Datasheet
History Price: $0.46
In Stock: 9500
FRU600-30F vs FRU110-30F
Series
FRU
FRU
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Voltage - Max
30V
30V
Current - Hold (Ih) (Max)
6:00:00
1.1 A
Current - Trip (It)
0:00:00
2.2 A
Current - Max
100 A
100 A
Time to Trip
16 s
6.6 s
Resistance - Initial (Ri) (Min)
-
-
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
-
-
Ratings
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.650" L x 0.118" W (16.50mm x 3.00mm)
0.291" L x 0.118" W (7.40mm x 3.00mm)
Size / Dimension
0.980" (24.90mm)
0.559" (14.20mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.402" (10.20mm)
0.201" (5.10mm)
Lead Spacing
5 mOhms
50 mOhms
Grade
40 mOhms
170 mOhms