FRU160-30F
FRU160-30F
Active
Description:  RESETTABLE FUSE - PPTC RADIAL LE
Manufacturer:  Fuzetec Technology
Datasheet:   FRU160-30F Datasheet
History Price: $0.26
In Stock: 22900
FRU160-30F vs FRU700-30F
Series
FRU
FRU
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Voltage - Max
30V
30V
Current - Hold (Ih) (Max)
1.6 A
7:00:00
Current - Trip (It)
3.2 A
14 A
Current - Max
100 A
100 A
Time to Trip
8 s
17.5 s
Resistance - Initial (Ri) (Min)
-
-
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
-
-
Ratings
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.350" L x 0.118" W (8.90mm x 3.00mm)
0.752" L x 0.118" W (19.10mm x 3.00mm)
Size / Dimension
0.598" (15.20mm)
1.051" (26.70mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.201" (5.10mm)
0.402" (10.20mm)
Lead Spacing
30 mOhms
5 mOhms
Grade
110 mOhms
30 mOhms