EYP-2BN082
EYP-2BN082
Obsolete
Description:  TCO 250VAC 2A 86C(187F) AXIAL
Datasheet:   EYP-2BN082 Datasheet
History Price: Obsolete
In Stock: 29700
EYP-2BN082 vs EYP-2BN088
Series
N
N
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
60℃ (140癋)
65℃ (149癋)
Rated Functioning Temperature
86℃ (187癋)
92℃ (198癋)
Reset Temperature
-
-
Voltage Rating - DC
250
250
Approval Agency
50
50
Maximum Temperature Limit
2:00:00
2:00:00
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
PSE, UL
Current Rating (Amps)
200℃ (392癋)
200℃ (392癋)
Voltage Rating - AC
Axial
Axial