Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Panasonic Electronic Components EYP-2BN082
EYP-2BN082
Obsolete
Thermal Cutoffs (Thermal Fuses)
Description:
TCO 250VAC 2A 86C(187F) AXIAL
Manufacturer:
Panasonic Electronic Components
Datasheet:
EYP-2BN082 Datasheet
History Price: Obsolete
In Stock: 31805
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EYP-2BN082 vs EYP-05BE134
Part No
EYP-2BN082
EYP-05BE134
Category
Thermal Cutoffs (Thermal Fuses)
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
N
E
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
60℃ (140癋)
105℃ (221癋)
Rated Functioning Temperature
86℃ (187癋)
134℃ (273癋)
Reset Temperature
-
-
Voltage Rating - DC
250
50
Approval Agency
50
BEAB, CCC, CSA, PSE, UL, VDE
Maximum Temperature Limit
2:00:00
200℃ (392癋)
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
Axial
Current Rating (Amps)
200℃ (392癋)
500 mA
Voltage Rating - AC
Axial
250