EYP-2BN082
EYP-2BN082
Obsolete
Description:  TCO 250VAC 2A 86C(187F) AXIAL
Datasheet:   EYP-2BN082 Datasheet
History Price: Obsolete
In Stock: 31805
EYP-2BN082 vs EYP-05BE130
Series
N
E
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
60℃ (140癋)
112℃ (234癋)
Rated Functioning Temperature
86℃ (187癋)
130℃ (266癋)
Reset Temperature
-
-
Voltage Rating - DC
250
50
Approval Agency
50
BEAB, CCC, CSA, PSE, UL, VDE
Maximum Temperature Limit
2:00:00
200℃ (392癋)
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
Axial
Current Rating (Amps)
200℃ (392癋)
500 mA
Voltage Rating - AC
Axial
250