EYP-1BF139
EYP-1BF139
Obsolete
Description:  TCO 250VAC 1A 139C (282F) AXIAL
Datasheet:   EYP-1BF139 Datasheet
History Price: Obsolete
In Stock: 10300
EYP-1BF139 vs EYP-2MT092
Series
F
MT
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
115℃ (239癋)
60℃ (140癋)
Rated Functioning Temperature
139℃ (282癋)
92℃ (198癋)
Reset Temperature
-
-
Voltage Rating - DC
250
-
Approval Agency
50
50
Maximum Temperature Limit
1:00:00
2:00:00
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
UL
Current Rating (Amps)
200℃ (392癋)
150℃ (302癋)
Voltage Rating - AC
Axial
Strap