EYP-1BF139
EYP-1BF139
Obsolete
Description:  TCO 250VAC 1A 139C (282F) AXIAL
Datasheet:   EYP-1BF139 Datasheet
History Price: Obsolete
In Stock: 12000
EYP-1BF139 vs EYP-2BN099L
Series
F
N
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
115℃ (239癋)
75℃ (167癋)
Rated Functioning Temperature
139℃ (282癋)
102℃ (216癋)
Reset Temperature
-
-
Voltage Rating - DC
250
250
Approval Agency
50
50
Maximum Temperature Limit
1:00:00
-
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
BEAB, CCC, CSA,cUL, PSE, UL, VDE
Current Rating (Amps)
200℃ (392癋)
200℃ (392癋)
Voltage Rating - AC
Axial
Axial