ESDSLC8V0D3B-TP
ESDSLC8V0D3B-TP
Active
Description:  TVS DIODE 8VWM 19.5VC SOD323
History Price: $0.39
In Stock: 37600
ESDSLC8V0D3B-TP vs ESDULC3V6AE2-TP
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
8V (Max)
3.6V (Max)
Voltage - Breakdown (Min)
8.5V
5V
Voltage - Clamping (Max) @ Ipp
19.5V
14V
Current - Peak Pulse (10/1000µs)
18A (8/20?s)
2.5A (8/20?s)
Power - Peak Pulse
350W
35W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
0.18pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
0201 (0603 Metric)
Mounting Type
SOD-323
0201-A
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-