ESD8D8V0
ESD8D8V0
Active
Description:  TVS DIODE 8VWM 15VC DFN1006
Manufacturer:  MDD
Datasheet:   ESD8D8V0 Datasheet
History Price: $0.0885
In Stock: 26100
ESD8D8V0 vs ESDU401-1BF4
Manufacturer
Series
DFN1006
ESDU
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
8V (Max)
40V
Voltage - Breakdown (Min)
8.5V
41V
Voltage - Clamping (Max) @ Ipp
-
105V (Typ)
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
700mA (8/20?s)
Power - Peak Pulse
108W
40W
Power Line Protection
Yes
No
Applications
General Purpose
-
Capacitance @ Frequency
65pF @ 1MHz
1.1pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DFN1006
0201 (0603 Metric)
Mounting Type
DFN1006
ST0201
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
-