ESD0502BA
ESD0502BA
Active
Description:  IC
Manufacturer:  Diotec Semiconductor
Datasheet:   ESD0502BA Datasheet
History Price: $0.03477
In Stock: 49800
ESD0502BA vs ESDZV5HS-1BF4
Series
-
ESDZ
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
5.5V
Voltage - Breakdown (Min)
6V
7V
Voltage - Clamping (Max) @ Ipp
20V
-
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
-
Power - Peak Pulse
70W
-
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
7pF @ 1GHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
201
Package / Case
SOT-523
-
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-