Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
40V
Voltage - Breakdown (Min)
6V
41V
Voltage - Clamping (Max) @ Ipp
20V
105V (Typ)
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
700mA (8/20?s)
Power - Peak Pulse
70W
40W
Power Line Protection
No
No
Capacitance @ Frequency
1pF @ 1MHz
1.1pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
ST0201
Supplier Device Package
SOT-523
Automotive
Unidirectional Channels
2
-