Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V
12V (Max)
Voltage - Breakdown (Min)
6V
14.1V
Voltage - Clamping (Max) @ Ipp
20V
22V
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
8.5A (8/20?s)
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
55pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
2-X2DFN (1x0.6)
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-