Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4.2V
6V
Voltage - Clamping (Max) @ Ipp
-
11V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
100W
-
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
2.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
0201-A
Supplier Device Package
DFN1006
-
Unidirectional Channels
-
-