ESD0301BL
ESD0301BL
Active
Description:  TVS DIODE 3.3VWM 12VC DFN1006
Manufacturer:  MDD
Datasheet:   ESD0301BL Datasheet
History Price: $0.1185
In Stock: 32100
ESD0301BL vs ESDULC3V6AE2-TP
Series
DFN1006
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
3.6V (Max)
Voltage - Breakdown (Min)
4.2V
5V
Voltage - Clamping (Max) @ Ipp
-
14V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
2.5A (8/20?s)
Power - Peak Pulse
100W
35W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.18pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
0201-A
Package / Case
DFN1006
-
Supplier Device Package
DFN1006
-
Unidirectional Channels
-
-