ESD0301BL
ESD0301BL
Active
Description:  TVS DIODE 3.3VWM 12VC DFN1006
Manufacturer:  MDD
Datasheet:   ESD0301BL Datasheet
History Price: $0.1185
In Stock: 32100
ESD0301BL vs ESDU5V0C2-TP
Series
DFN1006
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4.2V
6V
Voltage - Clamping (Max) @ Ipp
-
25V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
100W
87.5W
Power Line Protection
Yes
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
TO-236-3, SC-59, SOT-23-3
Mounting Type
Surface Mount
SOT-23
Package / Case
DFN1006
2
Supplier Device Package
DFN1006
-
Unidirectional Channels
-
-