Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-VF2M330
ERZ-VF2M330
Active
Varistors, MOVs
Description:
VARISTOR 33V 125A 2SMD JLEAD
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-VF2M330 Datasheet
History Price: $1.43
In Stock: 30445
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-VF2M330 vs ERZ-VF2M390
Part No
ERZ-VF2M330
ERZ-VF2M390
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
20 V
25 V
Maximum DC Volts
26 V
31 V
Varistor Voltage (Min)
30 V
35 V
Varistor Voltage (Typ)
33 V
39 V
Varistor Voltage (Max)
36 V
43 V
Current - Surge
125 A
125 A
Energy
1.2J
1.5J
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-