ERZ-VF2M330
ERZ-VF2M330
Active
Description:  VARISTOR 33V 125A 2SMD JLEAD
Datasheet:   ERZ-VF2M330 Datasheet
History Price: $1.43
In Stock: 35300
ERZ-VF2M330 vs ERZ-VA9V471
Series
ZNR?
ZNR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Box (TB)
Status
Active
Active
Maximum AC Volts
20 V
300 V
Maximum DC Volts
26 V
385 V
Varistor Voltage (Min)
30 V
423 V
Varistor Voltage (Typ)
33 V
470 V
Varistor Voltage (Max)
36 V
517 V
Current - Surge
125 A
3.5 kA
Energy
1.2J
85J
Number of Circuits
1
1
Capacitance @ Frequency
-
230 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
Through Hole
Package / Case
-
Disc 10mm