ERZ-V20R331
ERZ-V20R331
Active
Description:  VARISTOR 330V 10KA DISC 20MM
Datasheet:   ERZ-V20R331 Datasheet
History Price: $2.13
In Stock: 39700
ERZ-V20R331 vs ERZ-VS34C361
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
210 V
230 V
Maximum DC Volts
270 V
300 V
Varistor Voltage (Min)
297 V
324 V
Varistor Voltage (Typ)
330 V
360 V
Varistor Voltage (Max)
363 V
396 V
Current - Surge
10 kA
40 kA
Energy
228J
-
Number of Circuits
1
1
Capacitance @ Frequency
1100 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
Through Hole
Square 36mm, Formed Tabs
Mounting Type
Disc 21.5mm
-
Package / Case
-
-