Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-V20R331
ERZ-V20R331
Active
Varistors, MOVs
Description:
VARISTOR 330V 10KA DISC 20MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-V20R331 Datasheet
History Price: $2.13
In Stock: 28305
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-V20R331 vs ERZ-VF2M361
Part No
ERZ-V20R331
ERZ-VF2M361
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
210 V
230 V
Maximum DC Volts
270 V
300 V
Varistor Voltage (Min)
297 V
324 V
Varistor Voltage (Typ)
330 V
360 V
Varistor Voltage (Max)
363 V
396 V
Current - Surge
10 kA
300 A
Energy
228J
9J
Number of Circuits
1
1
Capacitance @ Frequency
1100 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 21.5mm
-
Package / Case
-
-