ERZ-V20R331
ERZ-V20R331
Active
Description:  VARISTOR 330V 10KA DISC 20MM
Datasheet:   ERZ-V20R331 Datasheet
History Price: $2.13
In Stock: 28305
ERZ-V20R331 vs ERZ-VA9V471
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Maximum AC Volts
210 V
300 V
Maximum DC Volts
270 V
385 V
Varistor Voltage (Min)
297 V
423 V
Varistor Voltage (Typ)
330 V
470 V
Varistor Voltage (Max)
363 V
517 V
Current - Surge
10 kA
3.5 kA
Energy
228J
85J
Number of Circuits
1
1
Capacitance @ Frequency
1100 pF @ 1 kHz
230 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 21.5mm
Through Hole
Package / Case
-
Disc 10mm