ERZ-V14V221CS
ERZ-V14V221CS
Active
Description:  VARISTOR 220V 6KA DISC 14MM
History Price: $0.19716
In Stock: 47125
ERZ-V14V221CS vs ERZ-VS34C511
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
140 V
320 V
Maximum DC Volts
180 V
415 V
Varistor Voltage (Min)
198 V
459 V
Varistor Voltage (Typ)
220 V
510 V
Varistor Voltage (Max)
242 V
561 V
Current - Surge
6 kA
40 kA
Energy
78J
-
Number of Circuits
1
1
Capacitance @ Frequency
740 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
Through Hole
-
Package / Case
Disc 14mm
-