ERZ-V14V221CS
ERZ-V14V221CS
Active
Description:  VARISTOR 220V 6KA DISC 14MM
History Price: $0.19716
In Stock: 47125
ERZ-V14V221CS vs ERZ-VF2M470
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
140 V
30 V
Maximum DC Volts
180 V
38 V
Varistor Voltage (Min)
198 V
42 V
Varistor Voltage (Typ)
220 V
47 V
Varistor Voltage (Max)
242 V
52 V
Current - Surge
6 kA
125 A
Energy
78J
1.8J
Number of Circuits
1
1
Capacitance @ Frequency
740 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Through Hole
-
Package / Case
Disc 14mm
-