Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-V14V221CS
ERZ-V14V221CS
Active
Varistors, MOVs
Description:
VARISTOR 220V 6KA DISC 14MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-V14V221CS Datasheet
History Price: $0.19716
In Stock: 47125
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-V14V221CS vs ERZ-VF2M391
Part No
ERZ-V14V221CS
ERZ-VF2M391
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
140 V
250 V
Maximum DC Volts
180 V
320 V
Varistor Voltage (Min)
198 V
351 V
Varistor Voltage (Typ)
220 V
390 V
Varistor Voltage (Max)
242 V
429 V
Current - Surge
6 kA
300 A
Energy
78J
19J
Number of Circuits
1
1
Capacitance @ Frequency
740 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Through Hole
-
Package / Case
Disc 14mm
-