ERZ-V10V271CS
ERZ-V10V271CS
Active
Description:  VARISTOR 270V 3.5KA DISC 10MM
History Price: $0.15263
In Stock: 39065
ERZ-V10V271CS vs ERZ-VF2M201
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
175 V
130 V
Maximum DC Volts
225 V
170 V
Varistor Voltage (Min)
247 V
185 V
Varistor Voltage (Typ)
270 V
200 V
Varistor Voltage (Max)
303 V
225 V
Current - Surge
3.5 kA
600 A
Energy
49J
16J
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Through Hole
-
Package / Case
Disc 10mm
-