ERZ-V10V271CS
ERZ-V10V271CS
Active
Description:  VARISTOR 270V 3.5KA DISC 10MM
History Price: $0.15263
In Stock: 10100
ERZ-V10V271CS vs ERZ-VA9V511
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Maximum AC Volts
175 V
320 V
Maximum DC Volts
225 V
410 V
Varistor Voltage (Min)
247 V
459 V
Varistor Voltage (Typ)
270 V
510 V
Varistor Voltage (Max)
303 V
561 V
Current - Surge
3.5 kA
3.5 kA
Energy
49J
92J
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
210 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 10mm
Disc 10mm