Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-V10V271CS
ERZ-V10V271CS
Active
Varistors, MOVs
Description:
VARISTOR 270V 3.5KA DISC 10MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-V10V271CS Datasheet
History Price: $0.15263
In Stock: 39065
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-V10V271CS vs ERZ-VA9V431
Part No
ERZ-V10V271CS
ERZ-VA9V431
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Maximum AC Volts
175 V
275 V
Maximum DC Volts
225 V
350 V
Varistor Voltage (Min)
247 V
387 V
Varistor Voltage (Typ)
270 V
430 V
Varistor Voltage (Max)
303 V
473 V
Current - Surge
3.5 kA
3.5 kA
Energy
49J
80J
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
270 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 10mm
Disc 10mm