Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-E14A221S1
ERZ-E14A221S1
Active
Varistors, MOVs
Description:
VARISTOR DISC 14MM 220V
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-E14A221S1 Datasheet
History Price: $0.69
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-E14A221S1 vs ERZ-VS34C621
Part No
ERZ-E14A221S1
ERZ-VS34C621
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
140 V
385 V
Maximum DC Volts
180 V
505 V
Varistor Voltage (Min)
198 V
558 V
Varistor Voltage (Typ)
220 V
620 V
Varistor Voltage (Max)
242 V
682 V
Current - Surge
7.5 kA
40 kA
Energy
155J
-
Number of Circuits
1
1
Capacitance @ Frequency
1200 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 125℃ (TA)
Chassis Mount
Features
Through Hole
Square 36mm, Formed Tabs
Mounting Type
Disc 14mm
-
Package / Case
-
-