ERZ-E14A221S1
ERZ-E14A221S1
Active
Description:  VARISTOR DISC 14MM 220V
History Price: $0.69
In Stock: 32635
ERZ-E14A221S1 vs ERZ-VF2M680
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
140 V
40 V
Maximum DC Volts
180 V
56 V
Varistor Voltage (Min)
198 V
61 V
Varistor Voltage (Typ)
220 V
68 V
Varistor Voltage (Max)
242 V
75 V
Current - Surge
7.5 kA
125 A
Energy
155J
2.5J
Number of Circuits
1
1
Capacitance @ Frequency
1200 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 14mm
-
Package / Case
-
-