Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-E11A471S1
ERZ-E11A471S1
Active
Varistors, MOVs
Description:
VARISTOR 470V 6KA DISC 13MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-E11A471S1 Datasheet
History Price: $0.61
In Stock: 34500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-E11A471S1 vs ERZ-VS34C821
Part No
ERZ-E11A471S1
ERZ-VS34C821
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
300 V
510 V
Maximum DC Volts
385 V
670 V
Varistor Voltage (Min)
423 V
738 V
Varistor Voltage (Typ)
470 V
820 V
Varistor Voltage (Max)
517 V
902 V
Current - Surge
6 kA
40 kA
Energy
175J
-
Number of Circuits
1
1
Capacitance @ Frequency
360 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 125℃ (TA)
Chassis Mount
Features
Through Hole
Square 36mm, Formed Tabs
Mounting Type
Radial, Disc
-
Package / Case
-
-