ERZ-E10A221
ERZ-E10A221
Active
Description:  VARISTOR 220V 4.5KA DISC 11.5MM
Datasheet:   ERZ-E10A221 Datasheet
History Price: $0.46
In Stock: 15900
ERZ-E10A221 vs ERZ-VS34C201
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
140 V
130 V
Maximum DC Volts
180 V
170 V
Varistor Voltage (Min)
198 V
185 V
Varistor Voltage (Typ)
220 V
200 V
Varistor Voltage (Max)
242 V
225 V
Current - Surge
4.5 kA
40 kA
Energy
50J
-
Number of Circuits
1
1
Capacitance @ Frequency
600 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-
Features
Through Hole
-
Mounting Type
Disc 11.5mm
-
Package / Case
-
-