Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-E10A221
ERZ-E10A221
Active
Varistors, MOVs
Description:
VARISTOR 220V 4.5KA DISC 11.5MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-E10A221 Datasheet
History Price: $0.46
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-E10A221 vs ERZ-VF2M151
Part No
ERZ-E10A221
ERZ-VF2M151
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
140 V
95 V
Maximum DC Volts
180 V
125 V
Varistor Voltage (Min)
198 V
135 V
Varistor Voltage (Typ)
220 V
150 V
Varistor Voltage (Max)
242 V
165 V
Current - Surge
4.5 kA
600 A
Energy
50J
14.5J
Number of Circuits
1
1
Capacitance @ Frequency
600 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 11.5mm
-
Package / Case
-
-