Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-E05A391CS
ERZ-E05A391CS
Active
Varistors, MOVs
Description:
VARISTOR 390V 1.2KA DISC 7MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-E05A391CS Datasheet
History Price: $0.08594
In Stock: 41100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-E05A391CS vs ERZ-VF2M201
Part No
ERZ-E05A391CS
ERZ-VF2M201
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
250 V
130 V
Maximum DC Volts
320 V
170 V
Varistor Voltage (Min)
351 V
185 V
Varistor Voltage (Typ)
390 V
200 V
Varistor Voltage (Max)
429 V
225 V
Current - Surge
1.2 kA
600 A
Energy
26J
16J
Number of Circuits
1
1
Capacitance @ Frequency
130 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 7mm
-
Package / Case
-
-