ERZ-C32EK391Y
ERZ-C32EK391Y
Active
Description:  VARISTOR 390V 25KA MODULE
History Price: $26.467
In Stock: 700
ERZ-C32EK391Y vs ERZ-VS34C511
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
320 V
Maximum DC Volts
320 V
415 V
Varistor Voltage (Min)
351 V
459 V
Varistor Voltage (Typ)
390 V
510 V
Varistor Voltage (Max)
429 V
561 V
Current - Surge
25 kA
40 kA
Energy
350J
-
Number of Circuits
1
1
Capacitance @ Frequency
3000 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
Chassis Mount
-
Package / Case
Module
-